Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1533CS#TRPBF 780548-LT1533CS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780548-LT1533CS#TRPB F Packaging: Reel package Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Push-Pull Frequency - Switching: 20kHz ~ 250kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 1A (Switch) Family Name: LT1533 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Output Voltage MAX: 30V (Switch) Input Voltage MIN: 2.7V Voltage Input MAX: 23V Alternative Parts (Cross-Reference): MAX618EEE/GG8; MAX618EEE+; MAX618EEE-T; MAX618EEE; Introduction Date: April 29, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780548-LT1533CS#TRPB F Packaging: Reel package Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Push-Pull Frequency - Switching: 20kHz ~ 250kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 1A (Switch) Family Name: LT1533 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Output Voltage MAX: 30V (Switch) Input Voltage MIN: 2.7V Voltage Input MAX: 23V Alternative Parts (Cross-Reference): MAX618EEE/GG8; MAX618EEE+; MAX618EEE-T; MAX618EEE; Introduction Date: April 29, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1533CS#TRPBF - 780548-LT1533CS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1533CS#TRPBF
780548-LT1533CS#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1533CS#TRPBF 780548-LT1533CS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780548-LT1533CS#TRPB F Packaging: Reel package Operating Temperature Range: 0°C ~ 100°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Push-Pull Frequency - Switching: 20kHz ~ 250kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 1A (Switch) Family Name: LT1533 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Output Voltage MAX: 30V (Switch) Input Voltage MIN: 2.7V Voltage Input MAX: 23V Alternative Parts (Cross-Reference): MAX618EEE/GG8; MAX618EEE+; MAX618EEE-T; MAX618EEE; Introduction Date: April 29, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780548-LT1533CS#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 100°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Push-Pull
Frequency - Switching: 20kHz ~ 250kHz
Number of Outputs: 1
Output Configuration: Positive or Negative, Isolation Capable
Synchronous Rectifier: No
Output Current: 1A (Switch)
Family Name: LT1533
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Output Voltage MAX: 30V (Switch)
Input Voltage MIN: 2.7V
Voltage Input MAX: 23V
Alternative Parts (Cross-Reference): MAX618EEE/GG8; MAX618EEE+; MAX618EEE-T; MAX618EEE;
Introduction Date: April 29, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780548-LT1533CS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1533CS#TRPBF
Configuration / Function Boost; Push-Pull
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570EFE#PBF - 072378-LT3570EFE#PBF - Win Source Electronics
Specs
Configuration / Function Step-Down (Buck) (1), Step-Up (Boost) (1), Linear (LDO) (1)
Package Type SSOP; Other; 20-TSSOP-EP
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8#TRPBF - 1058392-LT1506CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851AEUD#PBF - 072605-LTC3851AEUD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 16-QFN-EP (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3250ES6-1.2#TRMPBF - 072558-LTC3250ES6-1.2#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details