Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1529CT#06PBF 780544-LT1529CT#06PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780544-LT1529CT#06PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-5 Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 3A Family Name: LT1529 Output Voltage: 3.75V Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA ~ 160mA PSRR: 62dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-220-5 Flow 6 Output Voltage MAX: 14V Voltage Input MAX: 15V Voltage Dropout (Maximum): 0.95V @ 3A Alternative Parts (Cross-Reference): SC1592IMTR; TS1084CP; SC1592IMTRT; TS1086CP RO; Introduction Date: May 18, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780544-LT1529CT#06PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-5 Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 3A Family Name: LT1529 Output Voltage: 3.75V Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA ~ 160mA PSRR: 62dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-220-5 Flow 6 Output Voltage MAX: 14V Voltage Input MAX: 15V Voltage Dropout (Maximum): 0.95V @ 3A Alternative Parts (Cross-Reference): SC1592IMTR; TS1084CP; SC1592IMTRT; TS1086CP RO; Introduction Date: May 18, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1529CT#06PBF - 780544-LT1529CT#06PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1529CT#06PBF
780544-LT1529CT#06PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1529CT#06PBF 780544-LT1529CT#06PBF
Manufacturer: Linear Technology Win Source Part Number: 780544-LT1529CT#06PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-5 Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 3A Family Name: LT1529 Output Voltage: 3.75V Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA ~ 160mA PSRR: 62dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-220-5 Flow 6 Output Voltage MAX: 14V Voltage Input MAX: 15V Voltage Dropout (Maximum): 0.95V @ 3A Alternative Parts (Cross-Reference): SC1592IMTR; TS1084CP; SC1592IMTRT; TS1086CP RO; Introduction Date: May 18, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780544-LT1529CT#06PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-5
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 3A
Family Name: LT1529
Output Voltage: 3.75V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA ~ 160mA
PSRR: 62dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-220-5 Flow 6
Output Voltage MAX: 14V
Voltage Input MAX: 15V
Voltage Dropout (Maximum): 0.95V @ 3A
Alternative Parts (Cross-Reference): SC1592IMTR; TS1084CP; SC1592IMTRT; TS1086CP RO;
Introduction Date: May 18, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780544-LT1529CT#06PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1529CT#06PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1764AEQ-3.3 - 086766-LT1764AEQ-3.3 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763IS8-1.8#PBF - 1058648-LT1763IS8-1.8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8-3#PBF - 072338-LT1962EMS8-3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121ACS8-5 - 072203-LT1121ACS8-5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details