Manufacturer: Linear Technology
Win Source Part Number: 780543-LT1529CT#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 3A
Family Name: LT1529
Output Voltage: 3.75V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA ~ 160mA
PSRR: 62dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-220-5
Output Voltage MAX: 14V
Voltage Input MAX: 15V
Voltage Dropout (Maximum): 0.95V @ 3A
Alternative Parts (Cross-Reference): SC1592IMTR; TS1084CP; SC1592IMTRT; TS1086CP RO;
Introduction Date: May 18, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780543-LT1529CT#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1529CT#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | TO-220; Other; TO-220-5 Formed Leads |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |