Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1528CT#PBF 780542-LT1528CT#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780542-LT1528CT#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable Output Configuration: Positive Output Current: 3A Family Name: LT1528 Output Voltage: 3.3V (3.3V) Categories: Integrated Circuits (ICs) Operating Supply Current: 750μA ~ 140mA PSRR: 67dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-220-5 Output Voltage MAX: 14V Voltage Input MAX: 15V Voltage Dropout (Maximum): 0.85V @ 3A Alternative Parts (Cross-Reference): SPX29301U5-L-3.3; AP1184T5-33; SPX29301U5-L-3-3; MIC29510-3.3WT; Introduction Date: January 31, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780542-LT1528CT#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable Output Configuration: Positive Output Current: 3A Family Name: LT1528 Output Voltage: 3.3V (3.3V) Categories: Integrated Circuits (ICs) Operating Supply Current: 750μA ~ 140mA PSRR: 67dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-220-5 Output Voltage MAX: 14V Voltage Input MAX: 15V Voltage Dropout (Maximum): 0.85V @ 3A Alternative Parts (Cross-Reference): SPX29301U5-L-3.3; AP1184T5-33; SPX29301U5-L-3-3; MIC29510-3.3WT; Introduction Date: January 31, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1528CT#PBF - 780542-LT1528CT#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1528CT#PBF
780542-LT1528CT#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1528CT#PBF 780542-LT1528CT#PBF
Manufacturer: Linear Technology Win Source Part Number: 780542-LT1528CT#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable Output Configuration: Positive Output Current: 3A Family Name: LT1528 Output Voltage: 3.3V (3.3V) Categories: Integrated Circuits (ICs) Operating Supply Current: 750μA ~ 140mA PSRR: 67dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-220-5 Output Voltage MAX: 14V Voltage Input MAX: 15V Voltage Dropout (Maximum): 0.85V @ 3A Alternative Parts (Cross-Reference): SPX29301U5-L-3.3; AP1184T5-33; SPX29301U5-L-3-3; MIC29510-3.3WT; Introduction Date: January 31, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780542-LT1528CT#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Configuration: Positive
Output Current: 3A
Family Name: LT1528
Output Voltage: 3.3V (3.3V)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 750μA ~ 140mA
PSRR: 67dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-220-5
Output Voltage MAX: 14V
Voltage Input MAX: 15V
Voltage Dropout (Maximum): 0.85V @ 3A
Alternative Parts (Cross-Reference): SPX29301U5-L-3.3; AP1184T5-33; SPX29301U5-L-3-3; MIC29510-3.3WT;
Introduction Date: January 31, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780542-LT1528CT#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1528CT#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type TO-220; Other; TO-220-5 Formed Leads
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data