Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1521CST-3.3#TRPBF 780540-LT1521CST-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780540-LT1521CST-3.3 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C Package: TO-261-4, TO-261AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 300mA Family Name: LT1521 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 25μA ~ 12mA PSRR: 58dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: SOT-223-3 Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.75V @ 300mA Alternative Parts (Cross-Reference): SPX3819M3-3.3; MIC5209-3.3BS TR; MIC5209-3.3YS-TR; MIC5209-3.3BS; Introduction Date: January 27, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780540-LT1521CST-3.3 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C Package: TO-261-4, TO-261AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 300mA Family Name: LT1521 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 25μA ~ 12mA PSRR: 58dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: SOT-223-3 Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.75V @ 300mA Alternative Parts (Cross-Reference): SPX3819M3-3.3; MIC5209-3.3BS TR; MIC5209-3.3YS-TR; MIC5209-3.3BS; Introduction Date: January 27, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1521CST-3.3#TRPBF - 780540-LT1521CST-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1521CST-3.3#TRPBF
780540-LT1521CST-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1521CST-3.3#TRPBF 780540-LT1521CST-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780540-LT1521CST-3.3 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C Package: TO-261-4, TO-261AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 300mA Family Name: LT1521 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 25μA ~ 12mA PSRR: 58dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: SOT-223-3 Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.75V @ 300mA Alternative Parts (Cross-Reference): SPX3819M3-3.3; MIC5209-3.3BS TR; MIC5209-3.3YS-TR; MIC5209-3.3BS; Introduction Date: January 27, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780540-LT1521CST-3.3#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA
Family Name: LT1521
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 25μA ~ 12mA
PSRR: 58dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: SOT-223-3
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.75V @ 300mA
Alternative Parts (Cross-Reference): SPX3819M3-3.3; MIC5209-3.3BS TR; MIC5209-3.3YS-TR; MIC5209-3.3BS;
Introduction Date: January 27, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780540-LT1521CST-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1521CST-3.3#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; TO-261-4, TO-261AA
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LTC1844ES5-2.8#TRPBF - 1061144-LTC1844ES5-2.8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ-2.5#PBF - 020355-LT1963AEQ-2.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-3.3 - 090263-LT1117CST-3.3 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129IST-5 - 072209-LT1129IST-5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details