Manufacturer: Linear Technology
Win Source Part Number: 780539-LT1521CST-3#P
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA
Family Name: LT1521
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 25μA ~ 12mA
PSRR: 58dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: SOT-223-3
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.75V @ 300mA
Alternative Parts (Cross-Reference): MIC5201-3.0YS; AMS3107-3; MIC5201-3.0BS TR; MIC5201-3.0YSTR;
Introduction Date: January 27, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780539-LT1521CST-3#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1521CST-3#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; TO-261-4, TO-261AA |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |