Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1521CMS8-3#PBF 780537-LT1521CMS8-3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780537-LT1521CMS8-3# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 300mA Family Name: LT1521 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 25μA ~ 12mA PSRR: 58dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-MSOP Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.75V @ 300mA Alternative Parts (Cross-Reference): NJM#2370R03-TE1; NJM#2370R03-TE2; MIC5209-3.0BM; MIC5209-3.0YM; Introduction Date: January 27, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780537-LT1521CMS8-3# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 300mA Family Name: LT1521 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 25μA ~ 12mA PSRR: 58dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-MSOP Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.75V @ 300mA Alternative Parts (Cross-Reference): NJM#2370R03-TE1; NJM#2370R03-TE2; MIC5209-3.0BM; MIC5209-3.0YM; Introduction Date: January 27, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1521CMS8-3#PBF - 780537-LT1521CMS8-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1521CMS8-3#PBF
780537-LT1521CMS8-3#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1521CMS8-3#PBF 780537-LT1521CMS8-3#PBF
Manufacturer: Linear Technology Win Source Part Number: 780537-LT1521CMS8-3# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 300mA Family Name: LT1521 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 25μA ~ 12mA PSRR: 58dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-MSOP Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.75V @ 300mA Alternative Parts (Cross-Reference): NJM#2370R03-TE1; NJM#2370R03-TE2; MIC5209-3.0BM; MIC5209-3.0YM; Introduction Date: January 27, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780537-LT1521CMS8-3#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA
Family Name: LT1521
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 25μA ~ 12mA
PSRR: 58dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-MSOP
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.75V @ 300mA
Alternative Parts (Cross-Reference): NJM#2370R03-TE1; NJM#2370R03-TE2; MIC5209-3.0BM; MIC5209-3.0YM;
Introduction Date: January 27, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780537-LT1521CMS8-3#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1521CMS8-3#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data