Win Source Electronics PMIC - PMIC - Battery Chargers - LT1510-5IGN#PBF 780526-LT1510-5IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780526-LT1510-5IGN#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Maximum) Family Name: LT1510-5 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): MAX1535DETJ; MAX1535BETJ+T; MAX1535CETJ+; MAX8713ETG-T; Introduction Date: March 30, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780526-LT1510-5IGN#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Maximum) Family Name: LT1510-5 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): MAX1535DETJ; MAX1535BETJ+T; MAX1535CETJ+; MAX8713ETG-T; Introduction Date: March 30, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1510-5IGN#PBF - 780526-LT1510-5IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1510-5IGN#PBF
780526-LT1510-5IGN#PBF
PMIC - PMIC - Battery Chargers - LT1510-5IGN#PBF 780526-LT1510-5IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780526-LT1510-5IGN#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Maximum) Family Name: LT1510-5 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): MAX1535DETJ; MAX1535BETJ+T; MAX1535CETJ+; MAX8713ETG-T; Introduction Date: March 30, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780526-LT1510-5IGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Fault Protection: Over Voltage
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Charge Current - Max: 1.5A
Battery Pack Voltage: 20V (Maximum)
Family Name: LT1510-5
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): MAX1535DETJ; MAX1535BETJ+T; MAX1535CETJ+; MAX8713ETG-T;
Introduction Date: March 30, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 780526-LT1510-5IGN#PBF
Product Name PMIC - PMIC - Battery Chargers - LT1510-5IGN#PBF
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CN8-5#PBF - 072229-LT1176CN8-5#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EGN#PBF - 020621-LTC3850EGN#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1085CM#PBF - 020205-LT1085CM#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633EUFD#PBF - 020595-LTC3633EUFD#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-QFN (4x5)
View Details