Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CN8-3.3#PBF 780524-LT1507CN8-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780524-LT1507CN8-3.3 #PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.5A Family Name: LT1507 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Input Voltage MIN: 4V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): RAA230121GSB#HA0; LM2651MTC-3.3; LM2655MTC-3.3; LM2651MTCX-3.3; Introduction Date: September 18, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780524-LT1507CN8-3.3 #PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.5A Family Name: LT1507 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Input Voltage MIN: 4V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): RAA230121GSB#HA0; LM2651MTC-3.3; LM2655MTC-3.3; LM2651MTCX-3.3; Introduction Date: September 18, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CN8-3.3#PBF - 780524-LT1507CN8-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CN8-3.3#PBF
780524-LT1507CN8-3.3#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CN8-3.3#PBF 780524-LT1507CN8-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 780524-LT1507CN8-3.3 #PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.5A Family Name: LT1507 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Input Voltage MIN: 4V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): RAA230121GSB#HA0; LM2651MTC-3.3; LM2655MTC-3.3; LM2651MTCX-3.3; Introduction Date: September 18, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780524-LT1507CN8-3.3#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.5A
Family Name: LT1507
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Input Voltage MIN: 4V
Voltage Input MAX: 16V
Alternative Parts (Cross-Reference): RAA230121GSB#HA0; LM2651MTC-3.3; LM2655MTC-3.3; LM2651MTCX-3.3;
Introduction Date: September 18, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780524-LT1507CN8-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CN8-3.3#PBF
Configuration / Function Buck; Buck
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026CS8#TRPBF - 1057656-LT1026CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-2 - 072478-LTC1503CMS8-2 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LEUH#PBF - 041259-LTC3728LEUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1773EMS#PBF - 072507-LTC1773EMS#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details