Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506IR-3.3SYNC#PBF 780522-LT1506IR-3.3SYNC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780522-LT1506IR-3.3S YNC#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4.5A Family Name: LT1506 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK-7 Input Voltage MIN: 4V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): MCP16323T-150E/NG; MCP16323T-500E/NG; LM2655MTC-3.3; NX7102IDE; Introduction Date: December 02, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780522-LT1506IR-3.3S YNC#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4.5A Family Name: LT1506 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK-7 Input Voltage MIN: 4V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): MCP16323T-150E/NG; MCP16323T-500E/NG; LM2655MTC-3.3; NX7102IDE; Introduction Date: December 02, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506IR-3.3SYNC#PBF - 780522-LT1506IR-3.3SYNC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506IR-3.3SYNC#PBF
780522-LT1506IR-3.3SYNC#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506IR-3.3SYNC#PBF 780522-LT1506IR-3.3SYNC#PBF
Manufacturer: Linear Technology Win Source Part Number: 780522-LT1506IR-3.3S YNC#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4.5A Family Name: LT1506 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK-7 Input Voltage MIN: 4V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): MCP16323T-150E/NG; MCP16323T-500E/NG; LM2655MTC-3.3; NX7102IDE; Introduction Date: December 02, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780522-LT1506IR-3.3SYNC#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 4.5A
Family Name: LT1506
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: D2PAK-7
Input Voltage MIN: 4V
Voltage Input MAX: 15V
Alternative Parts (Cross-Reference): MCP16323T-150E/NG; MCP16323T-500E/NG; LM2655MTC-3.3; NX7102IDE;
Introduction Date: December 02, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780522-LT1506IR-3.3SYNC#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506IR-3.3SYNC#PBF
Configuration / Function Buck; Buck
Output Voltage Type Fixed; Fixed
Package Type TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data