Manufacturer: Linear Technology
Win Source Part Number: 780521-LT1506CR-3.3S
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 4.5A
Family Name: LT1506
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: D2PAK-7
Input Voltage MIN: 4V
Voltage Input MAX: 15V
Alternative Parts (Cross-Reference): MCP16323T-150E/NG; MCP16323T-500E/NG; LM2655MTC-3.3; NX7102IDE;
Introduction Date: December 02, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 780521-LT1506CR-3.3SYNC#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CR-3.3SYNC#TRPBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 3.3 volts |