Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CR#TRPBF 780520-LT1506CR#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780520-LT1506CR#TRPB F Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4.5A Family Name: LT1506 Output Voltage: 2.42V Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK-7 Output Voltage MAX: 13.95V Input Voltage MIN: 4V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): IR3822AMPbF; IR3812MPbF; IR3812MTR1PBF; IR3812MTRPBF; Introduction Date: December 02, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780520-LT1506CR#TRPB F Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4.5A Family Name: LT1506 Output Voltage: 2.42V Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK-7 Output Voltage MAX: 13.95V Input Voltage MIN: 4V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): IR3822AMPbF; IR3812MPbF; IR3812MTR1PBF; IR3812MTRPBF; Introduction Date: December 02, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CR#TRPBF - 780520-LT1506CR#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CR#TRPBF
780520-LT1506CR#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CR#TRPBF 780520-LT1506CR#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780520-LT1506CR#TRPB F Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4.5A Family Name: LT1506 Output Voltage: 2.42V Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK-7 Output Voltage MAX: 13.95V Input Voltage MIN: 4V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): IR3822AMPbF; IR3812MPbF; IR3812MTR1PBF; IR3812MTRPBF; Introduction Date: December 02, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780520-LT1506CR#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 4.5A
Family Name: LT1506
Output Voltage: 2.42V
Categories: Integrated Circuits (ICs)
Manufacturer Package: D2PAK-7
Output Voltage MAX: 13.95V
Input Voltage MIN: 4V
Voltage Input MAX: 15V
Alternative Parts (Cross-Reference): IR3822AMPbF; IR3812MPbF; IR3812MTR1PBF; IR3812MTRPBF;
Introduction Date: December 02, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780520-LT1506CR#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CR#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2.42 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528EDDB#TRPBF - 088350-LTC3528EDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376IS8-5#TRPBF - 1058240-LT1376IS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EMSE#PBF - 072398-LT3971EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1308BIS8#PBF - 1058127-LT1308BIS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details