Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1501CS8-3.3 780519-LT1501CS8-3.3

Description
Manufacturer: Linear Technology Win Source Part Number: 780519-LT1501CS8-3.3 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, Flyback Frequency - Switching: Up to 500kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 700mA (Switch) Family Name: LT1501 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 1.8V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): MAX757CPA; MAX757CPA+; LT1501CS8-3.3#TR; LT1501CS8-3.3#PBF; Introduction Date: October 08, 1996 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780519-LT1501CS8-3.3 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, Flyback Frequency - Switching: Up to 500kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 700mA (Switch) Family Name: LT1501 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 1.8V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): MAX757CPA; MAX757CPA+; LT1501CS8-3.3#TR; LT1501CS8-3.3#PBF; Introduction Date: October 08, 1996 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1501CS8-3.3 - 780519-LT1501CS8-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1501CS8-3.3
780519-LT1501CS8-3.3
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1501CS8-3.3 780519-LT1501CS8-3.3
Manufacturer: Linear Technology Win Source Part Number: 780519-LT1501CS8-3.3 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, Flyback Frequency - Switching: Up to 500kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 700mA (Switch) Family Name: LT1501 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 1.8V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): MAX757CPA; MAX757CPA+; LT1501CS8-3.3#TR; LT1501CS8-3.3#PBF; Introduction Date: October 08, 1996 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780519-LT1501CS8-3.3
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Cuk, Flyback
Frequency - Switching: Up to 500kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 700mA (Switch)
Family Name: LT1501
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Input Voltage MIN: 1.8V
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): MAX757CPA; MAX757CPA+; LT1501CS8-3.3#TR; LT1501CS8-3.3#PBF;
Introduction Date: October 08, 1996
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780519-LT1501CS8-3.3
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1501CS8-3.3
Configuration / Function Boost; Boost, Cuk, Flyback
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3422EDD#TRPBF - 020581-LTC3422EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374HVCS8#PBF - 1058212-LT1374HVCS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376IS8#TRPBF - 1058239-LT1376IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1110CS8-5 - 072198-LT1110CS8-5 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details