Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1494IN8#PBF 780508-LT1494IN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780508-LT1494IN8#PBF Series: Over-The-Top Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 25pA Voltage - Input Offset: 200μV Family Name: LT1494 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4μA Manufacturer Package: 8-PDIP Output Current per Channel: 1.5mA SR - Slew Rate: 0.001 V/μs GBP - Gain Bandwidth Product: 2.7kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): LM7301SN1T1G; OPA251PAG4; OPA251PA; LM7301 MDC; Introduction Date: February 02, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780508-LT1494IN8#PBF Series: Over-The-Top Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 25pA Voltage - Input Offset: 200μV Family Name: LT1494 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4μA Manufacturer Package: 8-PDIP Output Current per Channel: 1.5mA SR - Slew Rate: 0.001 V/μs GBP - Gain Bandwidth Product: 2.7kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): LM7301SN1T1G; OPA251PAG4; OPA251PA; LM7301 MDC; Introduction Date: February 02, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1494IN8#PBF - 780508-LT1494IN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1494IN8#PBF
780508-LT1494IN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1494IN8#PBF 780508-LT1494IN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780508-LT1494IN8#PBF Series: Over-The-Top Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 25pA Voltage - Input Offset: 200μV Family Name: LT1494 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4μA Manufacturer Package: 8-PDIP Output Current per Channel: 1.5mA SR - Slew Rate: 0.001 V/μs GBP - Gain Bandwidth Product: 2.7kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): LM7301SN1T1G; OPA251PAG4; OPA251PA; LM7301 MDC; Introduction Date: February 02, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780508-LT1494IN8#PBF
Series: Over-The-Top
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 25pA
Voltage - Input Offset: 200μV
Family Name: LT1494
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4μA
Manufacturer Package: 8-PDIP
Output Current per Channel: 1.5mA
SR - Slew Rate: 0.001 V/μs
GBP - Gain Bandwidth Product: 2.7kHz
Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Alternative Parts (Cross-Reference): LM7301SN1T1G; OPA251PAG4; OPA251PA; LM7301 MDC;
Introduction Date: February 02, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780508-LT1494IN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1494IN8#PBF
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
IBIAS 2.50E-5 µA
GBW 0.0027 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1782IS5#TRMPBF - 1058694-LT1782IS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.0450 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352CS8#PBF - 1058153-LT1352CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 0.2500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795ISW#PBF - 1058781-LT1795ISW#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 29 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636IS8#PBF - 1058535-LT1636IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1000 millivolts
View Details