Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1494IMS8#PBF 780506-LT1494IMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780506-LT1494IMS8#PB F Series: Over-The-Top Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 25pA Voltage - Input Offset: 200μV Family Name: LT1494 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4μA Manufacturer Package: 8-MSOP Output Current per Channel: 1.5mA SR - Slew Rate: 0.001 V/μs GBP - Gain Bandwidth Product: 2.7kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): MAX44241AUA+T; MAX9945AUA+T; MAX44241AUA+; MAX9943AUA+T; Introduction Date: February 02, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780506-LT1494IMS8#PB F Series: Over-The-Top Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 25pA Voltage - Input Offset: 200μV Family Name: LT1494 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4μA Manufacturer Package: 8-MSOP Output Current per Channel: 1.5mA SR - Slew Rate: 0.001 V/μs GBP - Gain Bandwidth Product: 2.7kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): MAX44241AUA+T; MAX9945AUA+T; MAX44241AUA+; MAX9943AUA+T; Introduction Date: February 02, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1494IMS8#PBF - 780506-LT1494IMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1494IMS8#PBF
780506-LT1494IMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1494IMS8#PBF 780506-LT1494IMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780506-LT1494IMS8#PB F Series: Over-The-Top Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 25pA Voltage - Input Offset: 200μV Family Name: LT1494 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4μA Manufacturer Package: 8-MSOP Output Current per Channel: 1.5mA SR - Slew Rate: 0.001 V/μs GBP - Gain Bandwidth Product: 2.7kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): MAX44241AUA+T; MAX9945AUA+T; MAX44241AUA+; MAX9943AUA+T; Introduction Date: February 02, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780506-LT1494IMS8#PBF
Series: Over-The-Top
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 25pA
Voltage - Input Offset: 200μV
Family Name: LT1494
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4μA
Manufacturer Package: 8-MSOP
Output Current per Channel: 1.5mA
SR - Slew Rate: 0.001 V/μs
GBP - Gain Bandwidth Product: 2.7kHz
Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Alternative Parts (Cross-Reference): MAX44241AUA+T; MAX9945AUA+T; MAX44241AUA+; MAX9943AUA+T;
Introduction Date: February 02, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780506-LT1494IMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1494IMS8#PBF
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
IBIAS 2.50E-5 µA
GBW 0.0027 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970CFE#TRPBF - 1058980-LT1970CFE#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 7 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112S8#TRPBF - 020213-LT1112S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1498CS8#PBF - 1058379-LT1498CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1678CS8#PBF - 1058572-LT1678CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details