Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1492CN8#PBF 780503-LT1492CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780503-LT1492CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 45nA Voltage - Input Offset: 120μV Family Name: LT1492 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Package: 8-PDIP Output Current per Channel: 55mA SR - Slew Rate: 3 V/μs GBP - Gain Bandwidth Product: 5MHz Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V Alternative Parts (Cross-Reference): L2722; MAX478CPA; MAX478ACPA; L272M; Introduction Date: November 07, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780503-LT1492CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 45nA Voltage - Input Offset: 120μV Family Name: LT1492 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Package: 8-PDIP Output Current per Channel: 55mA SR - Slew Rate: 3 V/μs GBP - Gain Bandwidth Product: 5MHz Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V Alternative Parts (Cross-Reference): L2722; MAX478CPA; MAX478ACPA; L272M; Introduction Date: November 07, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1492CN8#PBF - 780503-LT1492CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1492CN8#PBF
780503-LT1492CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1492CN8#PBF 780503-LT1492CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780503-LT1492CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 45nA Voltage - Input Offset: 120μV Family Name: LT1492 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Package: 8-PDIP Output Current per Channel: 55mA SR - Slew Rate: 3 V/μs GBP - Gain Bandwidth Product: 5MHz Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V Alternative Parts (Cross-Reference): L2722; MAX478CPA; MAX478ACPA; L272M; Introduction Date: November 07, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780503-LT1492CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: General
Current - Input Bias: 45nA
Voltage - Input Offset: 120μV
Family Name: LT1492
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA
Manufacturer Package: 8-PDIP
Output Current per Channel: 55mA
SR - Slew Rate: 3 V/μs
GBP - Gain Bandwidth Product: 5MHz
Dual Supply Voltage (±): 2.5 V ~ 36 V, ±1.25 V ~ 18 V
Alternative Parts (Cross-Reference): L2722; MAX478CPA; MAX478ACPA; L272M;
Introduction Date: November 07, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780503-LT1492CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1492CN8#PBF
Source Current (IS) 0.5000 milliamps
VOS 0.1200 millivolts
IBIAS 0.0450 µA
GBW 5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1055CN8 - 072173-LT1055CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 2.8 milliamps
VOS 0.1200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1229CS8#PBF - 020245-LT1229CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6910-1ITS8#TRMPBF - 020685-LTC6910-1ITS8#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 10.5 volts
Source Current (IS) 3.5 milliamps
VOS 1.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVIS8#PBF - 1061248-LTC2050HVIS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details