Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491CN#PBF 780502-LT1491CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780502-LT1491CN#PBF Series: Over-The-Top Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 4nA Voltage - Input Offset: 350μV Family Name: LT1491 Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA Manufacturer Package: 14-PDIP Output Current per Channel: 25mA SR - Slew Rate: 0.07 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2 V ~ 44 V, ±1 V ~ 22 V Alternative Parts (Cross-Reference): OPA4251PAG4; OPA4251PA; OPA4241PA; OPA4241UA/2K5G4; Introduction Date: August 29, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780502-LT1491CN#PBF Series: Over-The-Top Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 4nA Voltage - Input Offset: 350μV Family Name: LT1491 Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA Manufacturer Package: 14-PDIP Output Current per Channel: 25mA SR - Slew Rate: 0.07 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2 V ~ 44 V, ±1 V ~ 22 V Alternative Parts (Cross-Reference): OPA4251PAG4; OPA4251PA; OPA4241PA; OPA4241UA/2K5G4; Introduction Date: August 29, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491CN#PBF - 780502-LT1491CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491CN#PBF
780502-LT1491CN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491CN#PBF 780502-LT1491CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780502-LT1491CN#PBF Series: Over-The-Top Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 4nA Voltage - Input Offset: 350μV Family Name: LT1491 Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA Manufacturer Package: 14-PDIP Output Current per Channel: 25mA SR - Slew Rate: 0.07 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2 V ~ 44 V, ±1 V ~ 22 V Alternative Parts (Cross-Reference): OPA4251PAG4; OPA4251PA; OPA4241PA; OPA4241UA/2K5G4; Introduction Date: August 29, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780502-LT1491CN#PBF
Series: Over-The-Top
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 4nA
Voltage - Input Offset: 350μV
Family Name: LT1491
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA
Manufacturer Package: 14-PDIP
Output Current per Channel: 25mA
SR - Slew Rate: 0.07 V/μs
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 2 V ~ 44 V, ±1 V ~ 22 V
Alternative Parts (Cross-Reference): OPA4251PAG4; OPA4251PA; OPA4241PA; OPA4241UA/2K5G4;
Introduction Date: August 29, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780502-LT1491CN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491CN#PBF
Source Current (IS) 0.0500 milliamps
VOS 0.3500 millivolts
IBIAS 0.0040 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1633CS#PBF - 020286-LT1633CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.6 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2079CS#PBF - 1059058-LT2079CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784CS6#TRMPBF - 1058703-LT1784CS6#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.7500 milliamps
VOS 1.6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352CN8 - 041238-LT1352CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 0.2500 milliamps
VOS 0.2000 millivolts
View Details