Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491AIDHC#PBF 780500-LT1491AIDHC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780500-LT1491AIDHC#P BF Series: Over-The-Top Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-WFDFN Exposed Pad Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1nA Voltage - Input Offset: 285μV Family Name: LT1491A Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA Manufacturer Package: 16-DFN-EP (5x3) Output Current per Channel: 25mA SR - Slew Rate: 0.07 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2 V ~ 44 V, ±1 V ~ 22 V Alternative Parts (Cross-Reference): OPA4209AIPW; TLV4171ID; OPA4197IPWR; OPA4192IPW; Introduction Date: July 05, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780500-LT1491AIDHC#P BF Series: Over-The-Top Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-WFDFN Exposed Pad Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1nA Voltage - Input Offset: 285μV Family Name: LT1491A Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA Manufacturer Package: 16-DFN-EP (5x3) Output Current per Channel: 25mA SR - Slew Rate: 0.07 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2 V ~ 44 V, ±1 V ~ 22 V Alternative Parts (Cross-Reference): OPA4209AIPW; TLV4171ID; OPA4197IPWR; OPA4192IPW; Introduction Date: July 05, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491AIDHC#PBF - 780500-LT1491AIDHC#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491AIDHC#PBF
780500-LT1491AIDHC#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491AIDHC#PBF 780500-LT1491AIDHC#PBF
Manufacturer: Linear Technology Win Source Part Number: 780500-LT1491AIDHC#P BF Series: Over-The-Top Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-WFDFN Exposed Pad Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1nA Voltage - Input Offset: 285μV Family Name: LT1491A Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA Manufacturer Package: 16-DFN-EP (5x3) Output Current per Channel: 25mA SR - Slew Rate: 0.07 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2 V ~ 44 V, ±1 V ~ 22 V Alternative Parts (Cross-Reference): OPA4209AIPW; TLV4171ID; OPA4197IPWR; OPA4192IPW; Introduction Date: July 05, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780500-LT1491AIDHC#PBF
Series: Over-The-Top
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-WFDFN Exposed Pad
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1nA
Voltage - Input Offset: 285μV
Family Name: LT1491A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA
Manufacturer Package: 16-DFN-EP (5x3)
Output Current per Channel: 25mA
SR - Slew Rate: 0.07 V/μs
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 2 V ~ 44 V, ±1 V ~ 22 V
Alternative Parts (Cross-Reference): OPA4209AIPW; TLV4171ID; OPA4197IPWR; OPA4192IPW;
Introduction Date: July 05, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780500-LT1491AIDHC#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491AIDHC#PBF
Source Current (IS) 0.0500 milliamps
VOS 0.2850 millivolts
IBIAS 1.00E-3 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1078S8#TRPBF - 1057754-LT1078S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152IS8-TR - 072436-LTC1152IS8-TR - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 14 volts
Source Current (IS) 2.2 milliamps
VOS 1.00E-3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124AIS8#PBF - 1057871-LT1124AIS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CS8#PBF - 020256-LT1361CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 4 milliamps
VOS 0.3000 millivolts
View Details