Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490ACN8#PBF 780497-LT1490ACN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780497-LT1490ACN8#PB F Series: Over-The-Top Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1nA Voltage - Input Offset: 150μV Family Name: LT1490A Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA Manufacturer Package: 8-PDIP Output Current per Channel: 25mA SR - Slew Rate: 0.07 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2 V ~ 44 V, ±1 V ~ 22 V Alternative Parts (Cross-Reference): OPA2241PAG4; OPA2251PAG4; OPA2241PA; OPA2251PA; Introduction Date: March 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780497-LT1490ACN8#PB F Series: Over-The-Top Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1nA Voltage - Input Offset: 150μV Family Name: LT1490A Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA Manufacturer Package: 8-PDIP Output Current per Channel: 25mA SR - Slew Rate: 0.07 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2 V ~ 44 V, ±1 V ~ 22 V Alternative Parts (Cross-Reference): OPA2241PAG4; OPA2251PAG4; OPA2241PA; OPA2251PA; Introduction Date: March 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490ACN8#PBF - 780497-LT1490ACN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490ACN8#PBF
780497-LT1490ACN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490ACN8#PBF 780497-LT1490ACN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780497-LT1490ACN8#PB F Series: Over-The-Top Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1nA Voltage - Input Offset: 150μV Family Name: LT1490A Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA Manufacturer Package: 8-PDIP Output Current per Channel: 25mA SR - Slew Rate: 0.07 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2 V ~ 44 V, ±1 V ~ 22 V Alternative Parts (Cross-Reference): OPA2241PAG4; OPA2251PAG4; OPA2241PA; OPA2251PA; Introduction Date: March 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780497-LT1490ACN8#PBF
Series: Over-The-Top
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1nA
Voltage - Input Offset: 150μV
Family Name: LT1490A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA
Manufacturer Package: 8-PDIP
Output Current per Channel: 25mA
SR - Slew Rate: 0.07 V/μs
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 2 V ~ 44 V, ±1 V ~ 22 V
Alternative Parts (Cross-Reference): OPA2241PAG4; OPA2251PAG4; OPA2241PA; OPA2251PA;
Introduction Date: March 24, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780497-LT1490ACN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490ACN8#PBF
Source Current (IS) 0.0500 milliamps
VOS 0.1500 millivolts
IBIAS 1.00E-3 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1260CS#PBF - 020249-LT1260CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 5 milliamps
VOS 2 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVIS6#TRPBF - 1061247-LTC2050HVIS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795ISW#PBF - 1058781-LT1795ISW#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 29 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057S8#TRPBF - 1057711-LT1057S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.7 milliamps
VOS 0.2200 millivolts
View Details