Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1469CS8-2#PBF 780495-LT1469CS8-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780495-LT1469CS8-2#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 10nA Voltage - Input Offset: 50μV Family Name: LT1469-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.1mA Manufacturer Package: 8-SO Output Current per Channel: 22mA SR - Slew Rate: 30 V/μs GBP - Gain Bandwidth Product: 200MHz Dual Supply Voltage (±): ±2.5 V ~ 18 V Alternative Parts (Cross-Reference): TL062BIDT; TL072AIYDT; TL062BID; TL072AIDT; Introduction Date: August 25, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780495-LT1469CS8-2#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 10nA Voltage - Input Offset: 50μV Family Name: LT1469-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.1mA Manufacturer Package: 8-SO Output Current per Channel: 22mA SR - Slew Rate: 30 V/μs GBP - Gain Bandwidth Product: 200MHz Dual Supply Voltage (±): ±2.5 V ~ 18 V Alternative Parts (Cross-Reference): TL062BIDT; TL072AIYDT; TL062BID; TL072AIDT; Introduction Date: August 25, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1469CS8-2#PBF - 780495-LT1469CS8-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1469CS8-2#PBF
780495-LT1469CS8-2#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1469CS8-2#PBF 780495-LT1469CS8-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 780495-LT1469CS8-2#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 10nA Voltage - Input Offset: 50μV Family Name: LT1469-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.1mA Manufacturer Package: 8-SO Output Current per Channel: 22mA SR - Slew Rate: 30 V/μs GBP - Gain Bandwidth Product: 200MHz Dual Supply Voltage (±): ±2.5 V ~ 18 V Alternative Parts (Cross-Reference): TL062BIDT; TL072AIYDT; TL062BID; TL072AIDT; Introduction Date: August 25, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780495-LT1469CS8-2#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 10nA
Voltage - Input Offset: 50μV
Family Name: LT1469-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.1mA
Manufacturer Package: 8-SO
Output Current per Channel: 22mA
SR - Slew Rate: 30 V/μs
GBP - Gain Bandwidth Product: 200MHz
Dual Supply Voltage (±): ±2.5 V ~ 18 V
Alternative Parts (Cross-Reference): TL062BIDT; TL072AIYDT; TL062BID; TL072AIDT;
Introduction Date: August 25, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780495-LT1469CS8-2#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1469CS8-2#PBF
Source Current (IS) 4.1 milliamps
VOS 0.0500 millivolts
IBIAS 0.0100 µA
GBW 200 MHz
Unlock Full Specs
to access all available technical data