Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1469CN8#PBF 780494-LT1469CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780494-LT1469CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 10nA Voltage - Input Offset: 50μV Family Name: LT1469 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.1mA Manufacturer Package: 8-PDIP Output Current per Channel: 22mA SR - Slew Rate: 22 V/μs GBP - Gain Bandwidth Product: 90MHz Dual Supply Voltage (±): ±2.5 V ~ 18 V Alternative Parts (Cross-Reference): UPC258C-A; UPC258C; TL052CPE4; NE5532IP; Introduction Date: February 22, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780494-LT1469CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 10nA Voltage - Input Offset: 50μV Family Name: LT1469 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.1mA Manufacturer Package: 8-PDIP Output Current per Channel: 22mA SR - Slew Rate: 22 V/μs GBP - Gain Bandwidth Product: 90MHz Dual Supply Voltage (±): ±2.5 V ~ 18 V Alternative Parts (Cross-Reference): UPC258C-A; UPC258C; TL052CPE4; NE5532IP; Introduction Date: February 22, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1469CN8#PBF - 780494-LT1469CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1469CN8#PBF
780494-LT1469CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1469CN8#PBF 780494-LT1469CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780494-LT1469CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 10nA Voltage - Input Offset: 50μV Family Name: LT1469 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.1mA Manufacturer Package: 8-PDIP Output Current per Channel: 22mA SR - Slew Rate: 22 V/μs GBP - Gain Bandwidth Product: 90MHz Dual Supply Voltage (±): ±2.5 V ~ 18 V Alternative Parts (Cross-Reference): UPC258C-A; UPC258C; TL052CPE4; NE5532IP; Introduction Date: February 22, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780494-LT1469CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: General
Current - Input Bias: 10nA
Voltage - Input Offset: 50μV
Family Name: LT1469
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.1mA
Manufacturer Package: 8-PDIP
Output Current per Channel: 22mA
SR - Slew Rate: 22 V/μs
GBP - Gain Bandwidth Product: 90MHz
Dual Supply Voltage (±): ±2.5 V ~ 18 V
Alternative Parts (Cross-Reference): UPC258C-A; UPC258C; TL052CPE4; NE5532IP;
Introduction Date: February 22, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780494-LT1469CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1469CN8#PBF
Source Current (IS) 4.1 milliamps
VOS 0.0500 millivolts
IBIAS 0.0100 µA
GBW 90 MHz
Unlock Full Specs
to access all available technical data