Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1468CN8#PBF 780490-LT1468CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780490-LT1468CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 10nA Voltage - Input Offset: 30μV Family Name: LT1468 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.9mA Manufacturer Package: 8-PDIP Output Current per Channel: 22mA SR - Slew Rate: 22 V/μs GBP - Gain Bandwidth Product: 90MHz Dual Supply Voltage (±): ±4.5 V ~ 15 V Alternative Parts (Cross-Reference): LF357N; LF356N; TLE2061AMP; TLE2161CP; Introduction Date: October 09, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780490-LT1468CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 10nA Voltage - Input Offset: 30μV Family Name: LT1468 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.9mA Manufacturer Package: 8-PDIP Output Current per Channel: 22mA SR - Slew Rate: 22 V/μs GBP - Gain Bandwidth Product: 90MHz Dual Supply Voltage (±): ±4.5 V ~ 15 V Alternative Parts (Cross-Reference): LF357N; LF356N; TLE2061AMP; TLE2161CP; Introduction Date: October 09, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1468CN8#PBF - 780490-LT1468CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1468CN8#PBF
780490-LT1468CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1468CN8#PBF 780490-LT1468CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780490-LT1468CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 10nA Voltage - Input Offset: 30μV Family Name: LT1468 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.9mA Manufacturer Package: 8-PDIP Output Current per Channel: 22mA SR - Slew Rate: 22 V/μs GBP - Gain Bandwidth Product: 90MHz Dual Supply Voltage (±): ±4.5 V ~ 15 V Alternative Parts (Cross-Reference): LF357N; LF356N; TLE2061AMP; TLE2161CP; Introduction Date: October 09, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780490-LT1468CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 10nA
Voltage - Input Offset: 30μV
Family Name: LT1468
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.9mA
Manufacturer Package: 8-PDIP
Output Current per Channel: 22mA
SR - Slew Rate: 22 V/μs
GBP - Gain Bandwidth Product: 90MHz
Dual Supply Voltage (±): ±4.5 V ~ 15 V
Alternative Parts (Cross-Reference): LF357N; LF356N; TLE2061AMP; TLE2161CP;
Introduction Date: October 09, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780490-LT1468CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1468CN8#PBF
Source Current (IS) 3.9 milliamps
VOS 0.0300 millivolts
IBIAS 0.0100 µA
GBW 90 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1013MH - 1021389-RH1013MH - Win Source Electronics
Specs
VOS 0.3000 millivolts
IBIAS 0.0300 µA
Operating Temperature -55 C (-67 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1993CUD-2#TRPBF - 1059001-LT1993CUD-2#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 5.5 volts
Source Current (IS) 100 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012S8#TRPBF - 1057599-LT1012S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991CMS#TRPBF - 1058997-LT1991CMS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details