Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464CN8#PBF 780488-LT1464CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780488-LT1464CN8#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: J-FET Current - Input Bias: 0.5pA Voltage - Input Offset: 600μV Family Name: LT1464 Categories: Integrated Circuits (ICs) Operating Supply Current: 145μA Manufacturer Package: 8-PDIP SR - Slew Rate: 0.9 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): MC34083P; NJM#353D; NJM4556D; NJM4559DD; Introduction Date: February 07, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780488-LT1464CN8#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: J-FET Current - Input Bias: 0.5pA Voltage - Input Offset: 600μV Family Name: LT1464 Categories: Integrated Circuits (ICs) Operating Supply Current: 145μA Manufacturer Package: 8-PDIP SR - Slew Rate: 0.9 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): MC34083P; NJM#353D; NJM4556D; NJM4559DD; Introduction Date: February 07, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464CN8#PBF - 780488-LT1464CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464CN8#PBF
780488-LT1464CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464CN8#PBF 780488-LT1464CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780488-LT1464CN8#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: J-FET Current - Input Bias: 0.5pA Voltage - Input Offset: 600μV Family Name: LT1464 Categories: Integrated Circuits (ICs) Operating Supply Current: 145μA Manufacturer Package: 8-PDIP SR - Slew Rate: 0.9 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): MC34083P; NJM#353D; NJM4556D; NJM4559DD; Introduction Date: February 07, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780488-LT1464CN8#PBF
Series: C-Load
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: J-FET
Current - Input Bias: 0.5pA
Voltage - Input Offset: 600μV
Family Name: LT1464
Categories: Integrated Circuits (ICs)
Operating Supply Current: 145μA
Manufacturer Package: 8-PDIP
SR - Slew Rate: 0.9 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): ±5 V ~ 15 V
Alternative Parts (Cross-Reference): MC34083P; NJM#353D; NJM4556D; NJM4559DD;
Introduction Date: February 07, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780488-LT1464CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1464CN8#PBF
Source Current (IS) 0.1450 milliamps
VOS 0.6000 millivolts
IBIAS 5.00E-7 µA
GBW 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787CS8#PBF - 1058719-LT1787CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1469IS8#TRPBF - 1058345-LT1469IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 4.1 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638IS8#TRPBF - 1058552-LT1638IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6220IS8#PBF - 1060075-LT6220IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 12.6 volts
Source Current (IS) 1 milliamps
VOS 0.7000 millivolts
View Details