Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1463CS#PBF 780487-LT1463CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780487-LT1463CS#PBF Series: C-Load Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 600μV Family Name: LT1463 Categories: Integrated Circuits (ICs) Operating Supply Current: 28μA Manufacturer Package: 14-SO Output Current per Channel: 17mA SR - Slew Rate: 0.13 V/μs GBP - Gain Bandwidth Product: 175kHz Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): TL084ID; TL084AID; RC4157M; RC4156M; Introduction Date: February 07, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780487-LT1463CS#PBF Series: C-Load Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 600μV Family Name: LT1463 Categories: Integrated Circuits (ICs) Operating Supply Current: 28μA Manufacturer Package: 14-SO Output Current per Channel: 17mA SR - Slew Rate: 0.13 V/μs GBP - Gain Bandwidth Product: 175kHz Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): TL084ID; TL084AID; RC4157M; RC4156M; Introduction Date: February 07, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1463CS#PBF - 780487-LT1463CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1463CS#PBF
780487-LT1463CS#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1463CS#PBF 780487-LT1463CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 780487-LT1463CS#PBF Series: C-Load Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 600μV Family Name: LT1463 Categories: Integrated Circuits (ICs) Operating Supply Current: 28μA Manufacturer Package: 14-SO Output Current per Channel: 17mA SR - Slew Rate: 0.13 V/μs GBP - Gain Bandwidth Product: 175kHz Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): TL084ID; TL084AID; RC4157M; RC4156M; Introduction Date: February 07, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780487-LT1463CS#PBF
Series: C-Load
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 600μV
Family Name: LT1463
Categories: Integrated Circuits (ICs)
Operating Supply Current: 28μA
Manufacturer Package: 14-SO
Output Current per Channel: 17mA
SR - Slew Rate: 0.13 V/μs
GBP - Gain Bandwidth Product: 175kHz
Dual Supply Voltage (±): ±5 V ~ 15 V
Alternative Parts (Cross-Reference): TL084ID; TL084AID; RC4157M; RC4156M;
Introduction Date: February 07, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780487-LT1463CS#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1463CS#PBF
Source Current (IS) 0.0280 milliamps
VOS 0.6000 millivolts
IBIAS 1.00E-6 µA
GBW 0.1750 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1260CS#PBF - 020249-LT1260CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 5 milliamps
VOS 2 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1884CS8#TRPBF - 020341-LT1884CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.8500 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1013MH - 1021389-RH1013MH - Win Source Electronics
Specs
VOS 0.3000 millivolts
IBIAS 0.0300 µA
Operating Temperature -55 C (-67 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124CN8 - 072206-LT1124CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0250 millivolts
View Details