Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1463CN#PBF 780486-LT1463CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780486-LT1463CN#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 600μV Family Name: LT1463 Categories: Integrated Circuits (ICs) Operating Supply Current: 28μA Manufacturer Package: 14-PDIP Output Current per Channel: 17mA SR - Slew Rate: 0.13 V/μs GBP - Gain Bandwidth Product: 175kHz Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): LF347BNSL39206; TL074AC; NJM2745D; TA75064P(J); Introduction Date: February 07, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780486-LT1463CN#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 600μV Family Name: LT1463 Categories: Integrated Circuits (ICs) Operating Supply Current: 28μA Manufacturer Package: 14-PDIP Output Current per Channel: 17mA SR - Slew Rate: 0.13 V/μs GBP - Gain Bandwidth Product: 175kHz Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): LF347BNSL39206; TL074AC; NJM2745D; TA75064P(J); Introduction Date: February 07, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1463CN#PBF - 780486-LT1463CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1463CN#PBF
780486-LT1463CN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1463CN#PBF 780486-LT1463CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780486-LT1463CN#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 600μV Family Name: LT1463 Categories: Integrated Circuits (ICs) Operating Supply Current: 28μA Manufacturer Package: 14-PDIP Output Current per Channel: 17mA SR - Slew Rate: 0.13 V/μs GBP - Gain Bandwidth Product: 175kHz Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): LF347BNSL39206; TL074AC; NJM2745D; TA75064P(J); Introduction Date: February 07, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780486-LT1463CN#PBF
Series: C-Load
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 600μV
Family Name: LT1463
Categories: Integrated Circuits (ICs)
Operating Supply Current: 28μA
Manufacturer Package: 14-PDIP
Output Current per Channel: 17mA
SR - Slew Rate: 0.13 V/μs
GBP - Gain Bandwidth Product: 175kHz
Dual Supply Voltage (±): ±5 V ~ 15 V
Alternative Parts (Cross-Reference): LF347BNSL39206; TL074AC; NJM2745D; TA75064P(J);
Introduction Date: February 07, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780486-LT1463CN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1463CN#PBF
Source Current (IS) 0.0280 milliamps
VOS 0.6000 millivolts
IBIAS 1.00E-6 µA
GBW 0.1750 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1260CN - 072251-LT1260CN - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 5 milliamps
VOS 2 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807CMS8#PBF - 1058809-LT1807CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100HDD#PBF - 002776-LT6100HDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CN8 - 072241-LT1228CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 36 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details