Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1462CN8#PBF 780485-LT1462CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780485-LT1462CN8#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 600μV Family Name: LT1462 Categories: Integrated Circuits (ICs) Operating Supply Current: 28μA Manufacturer Package: 8-PDIP Output Current per Channel: 17mA SR - Slew Rate: 0.13 V/μs GBP - Gain Bandwidth Product: 175kHz Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): HA5023IPZ; HA5023IP; TL052MP; MXL1178CN8; Introduction Date: February 07, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780485-LT1462CN8#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 600μV Family Name: LT1462 Categories: Integrated Circuits (ICs) Operating Supply Current: 28μA Manufacturer Package: 8-PDIP Output Current per Channel: 17mA SR - Slew Rate: 0.13 V/μs GBP - Gain Bandwidth Product: 175kHz Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): HA5023IPZ; HA5023IP; TL052MP; MXL1178CN8; Introduction Date: February 07, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1462CN8#PBF - 780485-LT1462CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1462CN8#PBF
780485-LT1462CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1462CN8#PBF 780485-LT1462CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780485-LT1462CN8#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 600μV Family Name: LT1462 Categories: Integrated Circuits (ICs) Operating Supply Current: 28μA Manufacturer Package: 8-PDIP Output Current per Channel: 17mA SR - Slew Rate: 0.13 V/μs GBP - Gain Bandwidth Product: 175kHz Dual Supply Voltage (±): ±5 V ~ 15 V Alternative Parts (Cross-Reference): HA5023IPZ; HA5023IP; TL052MP; MXL1178CN8; Introduction Date: February 07, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780485-LT1462CN8#PBF
Series: C-Load
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 600μV
Family Name: LT1462
Categories: Integrated Circuits (ICs)
Operating Supply Current: 28μA
Manufacturer Package: 8-PDIP
Output Current per Channel: 17mA
SR - Slew Rate: 0.13 V/μs
GBP - Gain Bandwidth Product: 175kHz
Dual Supply Voltage (±): ±5 V ~ 15 V
Alternative Parts (Cross-Reference): HA5023IPZ; HA5023IP; TL052MP; MXL1178CN8;
Introduction Date: February 07, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780485-LT1462CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1462CN8#PBF
Source Current (IS) 0.0280 milliamps
VOS 0.6000 millivolts
IBIAS 1.00E-6 µA
GBW 0.1750 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1122CS8#TRPBF - 1057866-LT1122CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 7.8 milliamps
VOS 0.1300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1056S8#TRPBF - 1057706-LT1056S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 5 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1801IDD#PBF - 1058792-LT1801IDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.6 milliamps
VOS 0.0750 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1055S8#TRPBF - 1057704-LT1055S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 2.8 milliamps
VOS 0.5000 millivolts
View Details