Win Source Electronics PMIC - PMIC - Voltage Reference - LT1461BCS8-5#PBF 780470-LT1461BCS8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780470-LT1461BCS8-5# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.06% Temperature Coefficient: 7ppm/°C Voltage - Input: 5.5 V ~ 20 V Output Type: Fixed Reference Type: Series Output Current: 100mA Noise - 0.1Hz to 10Hz: 8ppmp-p Noise - 10Hz to 10kHz: 9.6ppmrms Family Name: LT1461 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 70μA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ZTR500C02; ZTR500F02; ZTR500Z02; REF3325ATDD1; Introduction Date: May 08, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780470-LT1461BCS8-5# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.06% Temperature Coefficient: 7ppm/°C Voltage - Input: 5.5 V ~ 20 V Output Type: Fixed Reference Type: Series Output Current: 100mA Noise - 0.1Hz to 10Hz: 8ppmp-p Noise - 10Hz to 10kHz: 9.6ppmrms Family Name: LT1461 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 70μA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ZTR500C02; ZTR500F02; ZTR500Z02; REF3325ATDD1; Introduction Date: May 08, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1461BCS8-5#PBF - 780470-LT1461BCS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1461BCS8-5#PBF
780470-LT1461BCS8-5#PBF
PMIC - PMIC - Voltage Reference - LT1461BCS8-5#PBF 780470-LT1461BCS8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780470-LT1461BCS8-5# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.06% Temperature Coefficient: 7ppm/°C Voltage - Input: 5.5 V ~ 20 V Output Type: Fixed Reference Type: Series Output Current: 100mA Noise - 0.1Hz to 10Hz: 8ppmp-p Noise - 10Hz to 10kHz: 9.6ppmrms Family Name: LT1461 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 70μA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ZTR500C02; ZTR500F02; ZTR500Z02; REF3325ATDD1; Introduction Date: May 08, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780470-LT1461BCS8-5#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±0.06%
Temperature Coefficient: 7ppm/°C
Voltage - Input: 5.5 V ~ 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 100mA
Noise - 0.1Hz to 10Hz: 8ppmp-p
Noise - 10Hz to 10kHz: 9.6ppmrms
Family Name: LT1461
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 70μA
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ZTR500C02; ZTR500F02; ZTR500Z02; REF3325ATDD1;
Introduction Date: May 08, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 780470-LT1461BCS8-5#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1461BCS8-5#PBF
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LTC1798CS8-5#PBF - 133455-LTC1798CS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 40 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1019CS8-2.5#TRPBF - 1057635-LT1019CS8-2.5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details