Win Source Electronics PMIC - PMIC - Voltage Reference - LT1460MHS8-5#TRPBF 780464-LT1460MHS8-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780464-LT1460MHS8-5# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Voltage - Input: 5.9 V ~ 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 20μVrms Family Name: LT1460 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 225μA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX6250BESA+T; MAX6220ASA-5.0+T; MAX6250BESA; MAX6220ASA50; Introduction Date: January 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780464-LT1460MHS8-5# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Voltage - Input: 5.9 V ~ 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 20μVrms Family Name: LT1460 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 225μA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX6250BESA+T; MAX6220ASA-5.0+T; MAX6250BESA; MAX6220ASA50; Introduction Date: January 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1460MHS8-5#TRPBF - 780464-LT1460MHS8-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1460MHS8-5#TRPBF
780464-LT1460MHS8-5#TRPBF
PMIC - PMIC - Voltage Reference - LT1460MHS8-5#TRPBF 780464-LT1460MHS8-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780464-LT1460MHS8-5# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Voltage - Input: 5.9 V ~ 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 20μVrms Family Name: LT1460 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 225μA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX6250BESA+T; MAX6220ASA-5.0+T; MAX6250BESA; MAX6220ASA50; Introduction Date: January 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780464-LT1460MHS8-5#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Voltage - Input: 5.9 V ~ 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 40mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 20μVrms
Family Name: LT1460
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 225μA
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX6250BESA+T; MAX6220ASA-5.0+T; MAX6250BESA; MAX6220ASA50;
Introduction Date: January 12, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 780464-LT1460MHS8-5#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1460MHS8-5#TRPBF
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1460EIS8-2.5#TRPBF - 107064-LT1460EIS8-2.5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460HCS3-5#TRMPBF - 127698-LT1460HCS3-5#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 20 ppm/C
View Details