Win Source Electronics PMIC - PMIC - Voltage Reference - LT1460HCS3-10#TRMPBF 780460-LT1460HCS3-10#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780460-LT1460HCS3-10 #TRMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 10.9 V ~ 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 4μVp-p Noise - 10Hz to 10kHz: 4μVrms Family Name: LT1460 Output Voltage: 10V Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): REF01SM; REF01BG; REF01BM; 5962-8958104GC; Introduction Date: January 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780460-LT1460HCS3-10 #TRMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 10.9 V ~ 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 4μVp-p Noise - 10Hz to 10kHz: 4μVrms Family Name: LT1460 Output Voltage: 10V Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): REF01SM; REF01BG; REF01BM; 5962-8958104GC; Introduction Date: January 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1460HCS3-10#TRMPBF - 780460-LT1460HCS3-10#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1460HCS3-10#TRMPBF
780460-LT1460HCS3-10#TRMPBF
PMIC - PMIC - Voltage Reference - LT1460HCS3-10#TRMPBF 780460-LT1460HCS3-10#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 780460-LT1460HCS3-10 #TRMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 10.9 V ~ 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 4μVp-p Noise - 10Hz to 10kHz: 4μVrms Family Name: LT1460 Output Voltage: 10V Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): REF01SM; REF01BG; REF01BM; 5962-8958104GC; Introduction Date: January 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780460-LT1460HCS3-10#TRMPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 10.9 V ~ 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 40mA
Noise - 0.1Hz to 10Hz: 4μVp-p
Noise - 10Hz to 10kHz: 4μVrms
Family Name: LT1460
Output Voltage: 10V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 350μA
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): REF01SM; REF01BG; REF01BM; 5962-8958104GC;
Introduction Date: January 12, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 780460-LT1460HCS3-10#TRMPBF
Product Name PMIC - PMIC - Voltage Reference - LT1460HCS3-10#TRMPBF
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT6654BHS6-4.096#TRMPBF - 1060152-LT6654BHS6-4.096#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1019AIS8-2.5#PBF - 1057630-LT1019AIS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460JCS3-5#TRPBF - 1058299-LT1460JCS3-5#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 20 ppm/C
View Details