Win Source Electronics PMIC - PMIC - Voltage Reference - LT1460FCMS8-2.5#PBF 780458-LT1460FCMS8-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780458-LT1460FCMS8-2 .5#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Tolerance: ±0.15% Temperature Coefficient: 25ppm/°C Voltage - Input: 3.4 V ~ 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 10μVp-p Noise - 10Hz to 10kHz: 10μVrms Family Name: LT1460 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 165μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): TLE2425CPSRG4; TLE2425CPSG4; MX580KH+; MX580LCSA+; Introduction Date: January 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780458-LT1460FCMS8-2 .5#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Tolerance: ±0.15% Temperature Coefficient: 25ppm/°C Voltage - Input: 3.4 V ~ 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 10μVp-p Noise - 10Hz to 10kHz: 10μVrms Family Name: LT1460 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 165μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): TLE2425CPSRG4; TLE2425CPSG4; MX580KH+; MX580LCSA+; Introduction Date: January 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1460FCMS8-2.5#PBF - 780458-LT1460FCMS8-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1460FCMS8-2.5#PBF
780458-LT1460FCMS8-2.5#PBF
PMIC - PMIC - Voltage Reference - LT1460FCMS8-2.5#PBF 780458-LT1460FCMS8-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780458-LT1460FCMS8-2 .5#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Tolerance: ±0.15% Temperature Coefficient: 25ppm/°C Voltage - Input: 3.4 V ~ 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 10μVp-p Noise - 10Hz to 10kHz: 10μVrms Family Name: LT1460 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 165μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): TLE2425CPSRG4; TLE2425CPSG4; MX580KH+; MX580LCSA+; Introduction Date: January 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780458-LT1460FCMS8-2.5#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Tolerance: ±0.15%
Temperature Coefficient: 25ppm/°C
Voltage - Input: 3.4 V ~ 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 40mA
Noise - 0.1Hz to 10Hz: 10μVp-p
Noise - 10Hz to 10kHz: 10μVrms
Family Name: LT1460
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 165μA
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): TLE2425CPSRG4; TLE2425CPSG4; MX580KH+; MX580LCSA+;
Introduction Date: January 12, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 780458-LT1460FCMS8-2.5#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1460FCMS8-2.5#PBF
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LH0070-1H - 1196333-LH0070-1H - Win Source Electronics
Specs
Package Type TO-3; Other; TO-205AD, TO-39-3 Metal Can
IQ 5 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
PMIC - PMIC - Voltage Reference - LT1460KCS3-5#TRPBF - 113729-LT1460KCS3-5#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 50 ppm/C
View Details