Manufacturer: Linear Technology
Win Source Part Number: 780451-LT1460DCN8-10
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Tolerance: ±0.1%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 10.9 V ~ 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 40mA
Noise - 0.1Hz to 10Hz: 40μVp-p
Noise - 10Hz to 10kHz: 35μVrms
Family Name: LT1460
Output Voltage: 10V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 360μA
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): REF01CP+; REF01CP; REF01EP+; REF01CP-G106;
Introduction Date: January 12, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 780451-LT1460DCN8-10#PBF |
| Product Name | PMIC - PMIC - Voltage Reference - LT1460DCN8-10#PBF |
| Package Type | DIP; Other; 8-DIP (0.300", 7.62mm) |