Win Source Electronics PMIC - PMIC - Voltage Reference - LT1460ACN8-5#PBF 780445-LT1460ACN8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780445-LT1460ACN8-5# PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Tolerance: ±0.075% Temperature Coefficient: 10ppm/°C Voltage - Input: 5.9 V ~ 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 20μVrms Family Name: LT1460 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 225μA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): REF02EP+; MAX6250ACPA; REF02BG; MAX6250ACPA+; Introduction Date: January 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780445-LT1460ACN8-5# PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Tolerance: ±0.075% Temperature Coefficient: 10ppm/°C Voltage - Input: 5.9 V ~ 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 20μVrms Family Name: LT1460 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 225μA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): REF02EP+; MAX6250ACPA; REF02BG; MAX6250ACPA+; Introduction Date: January 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1460ACN8-5#PBF - 780445-LT1460ACN8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1460ACN8-5#PBF
780445-LT1460ACN8-5#PBF
PMIC - PMIC - Voltage Reference - LT1460ACN8-5#PBF 780445-LT1460ACN8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780445-LT1460ACN8-5# PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Tolerance: ±0.075% Temperature Coefficient: 10ppm/°C Voltage - Input: 5.9 V ~ 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 20μVrms Family Name: LT1460 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 225μA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): REF02EP+; MAX6250ACPA; REF02BG; MAX6250ACPA+; Introduction Date: January 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780445-LT1460ACN8-5#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Tolerance: ±0.075%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 5.9 V ~ 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 40mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 20μVrms
Family Name: LT1460
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 225μA
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): REF02EP+; MAX6250ACPA; REF02BG; MAX6250ACPA+;
Introduction Date: January 12, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 780445-LT1460ACN8-5#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1460ACN8-5#PBF
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1460JCS3-5#TRMPBF - 1058298-LT1460JCS3-5#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1634ACS8-4.096#PBF - 1058511-LT1634ACS8-4.096#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LH0070-1H - 1196333-LH0070-1H - Win Source Electronics
Specs
Package Type TO-3; Other; TO-205AD, TO-39-3 Metal Can
IQ 5 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details