Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1457CN8#PBF 780443-LT1457CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780443-LT1457CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: J-FET Current - Input Bias: 7pA Voltage - Input Offset: 200μV Family Name: LT1457 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 8-PDIP SR - Slew Rate: 4 V/μs GBP - Gain Bandwidth Product: 1.7MHz Dual Supply Voltage (±): ±4.5 V ~ 18 V Alternative Parts (Cross-Reference): NJM2068D; NJM#353D; NJM2068DD; NJM#2068D; Introduction Date: February 05, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780443-LT1457CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: J-FET Current - Input Bias: 7pA Voltage - Input Offset: 200μV Family Name: LT1457 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 8-PDIP SR - Slew Rate: 4 V/μs GBP - Gain Bandwidth Product: 1.7MHz Dual Supply Voltage (±): ±4.5 V ~ 18 V Alternative Parts (Cross-Reference): NJM2068D; NJM#353D; NJM2068DD; NJM#2068D; Introduction Date: February 05, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1457CN8#PBF - 780443-LT1457CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1457CN8#PBF
780443-LT1457CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1457CN8#PBF 780443-LT1457CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780443-LT1457CN8#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: J-FET Current - Input Bias: 7pA Voltage - Input Offset: 200μV Family Name: LT1457 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 8-PDIP SR - Slew Rate: 4 V/μs GBP - Gain Bandwidth Product: 1.7MHz Dual Supply Voltage (±): ±4.5 V ~ 18 V Alternative Parts (Cross-Reference): NJM2068D; NJM#353D; NJM2068DD; NJM#2068D; Introduction Date: February 05, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780443-LT1457CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: J-FET
Current - Input Bias: 7pA
Voltage - Input Offset: 200μV
Family Name: LT1457
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.8mA
Manufacturer Package: 8-PDIP
SR - Slew Rate: 4 V/μs
GBP - Gain Bandwidth Product: 1.7MHz
Dual Supply Voltage (±): ±4.5 V ~ 18 V
Alternative Parts (Cross-Reference): NJM2068D; NJM#353D; NJM2068DD; NJM#2068D;
Introduction Date: February 05, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780443-LT1457CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1457CN8#PBF
Source Current (IS) 1.8 milliamps
VOS 0.2000 millivolts
IBIAS 7.00E-6 µA
GBW 1.7 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1678IS8#PBF - 1058574-LT1678IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP237GN - 060777-OP237GN - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0600 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1357CS8#TRPBF - 1058162-LT1357CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 2 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1635IS8#TRPBF - 1058528-LT1635IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.2 to 10 volts
Source Current (IS) 0.1350 milliamps
VOS 0.3000 millivolts
View Details