Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1424CN8-5#PBF 780439-LT1424CN8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780439-LT1424CN8-5#P BF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm) Output Type: Fixed Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 285kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 400mA Family Name: LT1424 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Input Voltage MIN: 2.8V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): R1151N601C-TR; R1151N441C-TR; R1151N481A-TR; LC3030CB5TR60; Introduction Date: May 28, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780439-LT1424CN8-5#P BF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm) Output Type: Fixed Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 285kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 400mA Family Name: LT1424 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Input Voltage MIN: 2.8V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): R1151N601C-TR; R1151N441C-TR; R1151N481A-TR; LC3030CB5TR60; Introduction Date: May 28, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1424CN8-5#PBF - 780439-LT1424CN8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1424CN8-5#PBF
780439-LT1424CN8-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1424CN8-5#PBF 780439-LT1424CN8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780439-LT1424CN8-5#P BF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm) Output Type: Fixed Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 285kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 400mA Family Name: LT1424 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Input Voltage MIN: 2.8V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): R1151N601C-TR; R1151N441C-TR; R1151N481A-TR; LC3030CB5TR60; Introduction Date: May 28, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780439-LT1424CN8-5#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 285kHz
Number of Outputs: 1
Output Configuration: Positive or Negative, Isolation Capable
Synchronous Rectifier: No
Output Current: 400mA
Family Name: LT1424
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Input Voltage MIN: 2.8V
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): R1151N601C-TR; R1151N441C-TR; R1151N481A-TR; LC3030CB5TR60;
Introduction Date: May 28, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780439-LT1424CN8-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1424CN8-5#PBF
Configuration / Function Boost; Flyback
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3122EDE#PBF - 020561-LTC3122EDE#PBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3834EGN-1#PBF - 072603-LTC3834EGN-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419EDD#PBF - 020577-LTC3419EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EDD-2#TRPBF - 020567-LTC3407EDD-2#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details