Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1397CS#PBF 780436-LT1397CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780436-LT1397CS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD -3db Bandwidth: 400MHz Amplifier Type: Current Feedback Current - Input Bias: 10μA Voltage - Input Offset: 1mV Family Name: LT1397 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.6mA Manufacturer Package: 14-SO Output Current per Channel: 80mA SR - Slew Rate: 800 V/μs Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V Alternative Parts (Cross-Reference): TLC25M4BCD; TLC25L4ACDR; TLC25L4ACD; TLC25M4BCDR; Introduction Date: January 10, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780436-LT1397CS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD -3db Bandwidth: 400MHz Amplifier Type: Current Feedback Current - Input Bias: 10μA Voltage - Input Offset: 1mV Family Name: LT1397 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.6mA Manufacturer Package: 14-SO Output Current per Channel: 80mA SR - Slew Rate: 800 V/μs Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V Alternative Parts (Cross-Reference): TLC25M4BCD; TLC25L4ACDR; TLC25L4ACD; TLC25M4BCDR; Introduction Date: January 10, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1397CS#PBF - 780436-LT1397CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1397CS#PBF
780436-LT1397CS#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1397CS#PBF 780436-LT1397CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 780436-LT1397CS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD -3db Bandwidth: 400MHz Amplifier Type: Current Feedback Current - Input Bias: 10μA Voltage - Input Offset: 1mV Family Name: LT1397 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.6mA Manufacturer Package: 14-SO Output Current per Channel: 80mA SR - Slew Rate: 800 V/μs Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V Alternative Parts (Cross-Reference): TLC25M4BCD; TLC25L4ACDR; TLC25L4ACD; TLC25M4BCDR; Introduction Date: January 10, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780436-LT1397CS#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
-3db Bandwidth: 400MHz
Amplifier Type: Current Feedback
Current - Input Bias: 10μA
Voltage - Input Offset: 1mV
Family Name: LT1397
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.6mA
Manufacturer Package: 14-SO
Output Current per Channel: 80mA
SR - Slew Rate: 800 V/μs
Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V
Alternative Parts (Cross-Reference): TLC25M4BCD; TLC25L4ACDR; TLC25L4ACD; TLC25M4BCDR;
Introduction Date: January 10, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780436-LT1397CS#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1397CS#PBF
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
IBIAS 10 µA
Slew Rate 800 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600IS8-2.5#PBF - 020441-LT6600IS8-2.5#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 11 volts
Source Current (IS) 28 milliamps
VOS 5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114S#TRPBF - 1057820-LT1114S#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167ACS8-1#PBF - 072220-LT1167ACS8-1#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028CS8#TRPBF - 1057667-LT1028CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 7.6 milliamps
VOS 0.0200 millivolts
View Details