Win Source Electronics PMIC - PMIC - Voltage Reference - LT1389BCS8-5#PBF 780432-LT1389BCS8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780432-LT1389BCS8-5# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.075% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Noise - 0.1Hz to 10Hz: 100μVp-p Current - Cathode: 1μA Family Name: LT1389 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ZRT040N8B1TC; ZRT040N8A1; ZRT040N8C2TA; ZRT040N8B1TA; Introduction Date: February 29, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780432-LT1389BCS8-5# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.075% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Noise - 0.1Hz to 10Hz: 100μVp-p Current - Cathode: 1μA Family Name: LT1389 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ZRT040N8B1TC; ZRT040N8A1; ZRT040N8C2TA; ZRT040N8B1TA; Introduction Date: February 29, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1389BCS8-5#PBF - 780432-LT1389BCS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1389BCS8-5#PBF
780432-LT1389BCS8-5#PBF
PMIC - PMIC - Voltage Reference - LT1389BCS8-5#PBF 780432-LT1389BCS8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780432-LT1389BCS8-5# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.075% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Noise - 0.1Hz to 10Hz: 100μVp-p Current - Cathode: 1μA Family Name: LT1389 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ZRT040N8B1TC; ZRT040N8A1; ZRT040N8C2TA; ZRT040N8B1TA; Introduction Date: February 29, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780432-LT1389BCS8-5#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±0.075%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 100μVp-p
Current - Cathode: 1μA
Family Name: LT1389
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ZRT040N8B1TC; ZRT040N8A1; ZRT040N8C2TA; ZRT040N8B1TA;
Introduction Date: February 29, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 780432-LT1389BCS8-5#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1389BCS8-5#PBF
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1236CCS8-5#TRPBF - 121704-LT1236CCS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 15 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1021DCS8-5#TRPBF - 142484-LT1021DCS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1027DCS8-5#TRPBF - 1057664-LT1027DCS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 5 ppm/C
View Details