Manufacturer: Linear Technology
Win Source Part Number: 780426-LT1374IT7-5#P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-7 (Formed Leads)
Output Type: Fixed
Function: Step-Down
Topology: Buck, SEPIC
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 4.5A (Switch)
Family Name: LT1374
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-7
Input Voltage MIN: 5V
Voltage Input MAX: 25V
Alternative Parts (Cross-Reference): SC424MLTRT; MCP16323T-500E/NG; AP3203MPTR-G1; AP3502MTR-G1;
Introduction Date: July 09, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 780426-LT1374IT7-5#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374IT7-5#PBF |
| Configuration / Function | Buck; Buck, SEPIC |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-220; Other; TO-220-7 (Formed Leads) |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 5 volts |