Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374IS8-5#PBF 780424-LT1374IS8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780424-LT1374IS8-5#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4.5A (Switch) Family Name: LT1374 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 5V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): SC424MLTRT; MCP16323T-500E/NG; ISL85003FRZ-T7A; ZSPM4013BA1W50; Introduction Date: July 09, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780424-LT1374IS8-5#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4.5A (Switch) Family Name: LT1374 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 5V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): SC424MLTRT; MCP16323T-500E/NG; ISL85003FRZ-T7A; ZSPM4013BA1W50; Introduction Date: July 09, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374IS8-5#PBF - 780424-LT1374IS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374IS8-5#PBF
780424-LT1374IS8-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374IS8-5#PBF 780424-LT1374IS8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780424-LT1374IS8-5#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4.5A (Switch) Family Name: LT1374 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 5V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): SC424MLTRT; MCP16323T-500E/NG; ISL85003FRZ-T7A; ZSPM4013BA1W50; Introduction Date: July 09, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780424-LT1374IS8-5#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck, SEPIC
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 4.5A (Switch)
Family Name: LT1374
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Input Voltage MIN: 5V
Voltage Input MAX: 25V
Alternative Parts (Cross-Reference): SC424MLTRT; MCP16323T-500E/NG; ISL85003FRZ-T7A; ZSPM4013BA1W50;
Introduction Date: July 09, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780424-LT1374IS8-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374IS8-5#PBF
Configuration / Function Buck; Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1930AES5#TRMPBF - 041244-LT1930AES5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026CS8#TRPBF - 1057656-LT1026CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE/TR - 072570-LTC3413EFE/TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3830ES8 - 072602-LTC3830ES8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details