Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374IR-SYNC#PBF 780423-LT1374IR-SYNC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780423-LT1374IR-SYNC #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4.5A (Switch) Family Name: LT1374 Output Voltage: 2.42V Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK-7 Output Voltage MAX: 21.5V Input Voltage MIN: 5V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): IR3802MTR1PBF; SP7661ER-L; SP7661ER-L/TR; IR3802MTRPBF; Introduction Date: July 09, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780423-LT1374IR-SYNC #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4.5A (Switch) Family Name: LT1374 Output Voltage: 2.42V Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK-7 Output Voltage MAX: 21.5V Input Voltage MIN: 5V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): IR3802MTR1PBF; SP7661ER-L; SP7661ER-L/TR; IR3802MTRPBF; Introduction Date: July 09, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374IR-SYNC#PBF - 780423-LT1374IR-SYNC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374IR-SYNC#PBF
780423-LT1374IR-SYNC#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374IR-SYNC#PBF 780423-LT1374IR-SYNC#PBF
Manufacturer: Linear Technology Win Source Part Number: 780423-LT1374IR-SYNC #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4.5A (Switch) Family Name: LT1374 Output Voltage: 2.42V Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK-7 Output Voltage MAX: 21.5V Input Voltage MIN: 5V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): IR3802MTR1PBF; SP7661ER-L; SP7661ER-L/TR; IR3802MTRPBF; Introduction Date: July 09, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780423-LT1374IR-SYNC#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck, SEPIC
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 4.5A (Switch)
Family Name: LT1374
Output Voltage: 2.42V
Categories: Integrated Circuits (ICs)
Manufacturer Package: D2PAK-7
Output Voltage MAX: 21.5V
Input Voltage MIN: 5V
Voltage Input MAX: 25V
Alternative Parts (Cross-Reference): IR3802MTR1PBF; SP7661ER-L; SP7661ER-L/TR; IR3802MTRPBF;
Introduction Date: July 09, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780423-LT1374IR-SYNC#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374IR-SYNC#PBF
Configuration / Function Buck; Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2.42 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3810IG#PBF - 020614-LTC3810IG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931ES5#TRPBF - 020344-LT1931ES5#TRPBF - Win Source Electronics
Specs
Configuration / Function Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IS8#PBF - 1057699-LT1054IS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1108CS8 - 072197-LT1108CS8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details