Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CT7#PBF 780418-LT1374CT7#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780418-LT1374CT7#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C (TJ) Package: TO-220-7 (Formed Leads) Output Type: Adjustable Function: Step-Down Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4.5A (Switch) Family Name: LT1374 Output Voltage: 2.42V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-7 Output Voltage MAX: 21.5V Input Voltage MIN: 5V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): SIC413CB-T1-E3; IR3822MTR1PBF; IR3822MTRPBF; IR3822MPBF; Introduction Date: July 09, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780418-LT1374CT7#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C (TJ) Package: TO-220-7 (Formed Leads) Output Type: Adjustable Function: Step-Down Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4.5A (Switch) Family Name: LT1374 Output Voltage: 2.42V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-7 Output Voltage MAX: 21.5V Input Voltage MIN: 5V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): SIC413CB-T1-E3; IR3822MTR1PBF; IR3822MTRPBF; IR3822MPBF; Introduction Date: July 09, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CT7#PBF - 780418-LT1374CT7#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CT7#PBF
780418-LT1374CT7#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CT7#PBF 780418-LT1374CT7#PBF
Manufacturer: Linear Technology Win Source Part Number: 780418-LT1374CT7#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C (TJ) Package: TO-220-7 (Formed Leads) Output Type: Adjustable Function: Step-Down Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4.5A (Switch) Family Name: LT1374 Output Voltage: 2.42V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-7 Output Voltage MAX: 21.5V Input Voltage MIN: 5V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): SIC413CB-T1-E3; IR3822MTR1PBF; IR3822MTRPBF; IR3822MPBF; Introduction Date: July 09, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780418-LT1374CT7#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: TO-220-7 (Formed Leads)
Output Type: Adjustable
Function: Step-Down
Topology: Buck, SEPIC
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 4.5A (Switch)
Family Name: LT1374
Output Voltage: 2.42V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-7
Output Voltage MAX: 21.5V
Input Voltage MIN: 5V
Voltage Input MAX: 25V
Alternative Parts (Cross-Reference): SIC413CB-T1-E3; IR3822MTR1PBF; IR3822MTRPBF; IR3822MPBF;
Introduction Date: July 09, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780418-LT1374CT7#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CT7#PBF
Configuration / Function Buck; Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-7 (Formed Leads)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2.42 volts
Unlock Full Specs
to access all available technical data