Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CR-5#PBF 780415-LT1374CR-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780415-LT1374CR-5#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4.5A (Switch) Family Name: LT1374 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK-7 Input Voltage MIN: 5V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): SC424MLTRT; MCP16323T-500E/NG; ISL85003FRZ-T7A; ZSPM4013BA1W50; Introduction Date: July 09, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780415-LT1374CR-5#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4.5A (Switch) Family Name: LT1374 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK-7 Input Voltage MIN: 5V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): SC424MLTRT; MCP16323T-500E/NG; ISL85003FRZ-T7A; ZSPM4013BA1W50; Introduction Date: July 09, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CR-5#PBF - 780415-LT1374CR-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CR-5#PBF
780415-LT1374CR-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CR-5#PBF 780415-LT1374CR-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780415-LT1374CR-5#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4.5A (Switch) Family Name: LT1374 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK-7 Input Voltage MIN: 5V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): SC424MLTRT; MCP16323T-500E/NG; ISL85003FRZ-T7A; ZSPM4013BA1W50; Introduction Date: July 09, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780415-LT1374CR-5#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck, SEPIC
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 4.5A (Switch)
Family Name: LT1374
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: D2PAK-7
Input Voltage MIN: 5V
Voltage Input MAX: 25V
Alternative Parts (Cross-Reference): SC424MLTRT; MCP16323T-500E/NG; ISL85003FRZ-T7A; ZSPM4013BA1W50;
Introduction Date: July 09, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780415-LT1374CR-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CR-5#PBF
Configuration / Function Buck; Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3547EDDB#TRPBF - 087241-LTC3547EDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3547EDDB#TRPBF - 087241-LTC3547EDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374HVCS8#PBF - 1058212-LT1374HVCS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1751EMS8#PBF - 020507-LTC1751EMS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details