Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1373HVCS8#TRPBF 780413-LT1373HVCS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780413-LT1373HVCS8#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC Frequency - Switching: 250kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 1.5A (Switch) Family Name: LT1373 Output Voltage: 1.245V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Output Voltage MAX: 42V (Switch) Input Voltage MIN: 2.7V Voltage Input MAX: 30V Alternative Parts (Cross-Reference): NCP1442G; NCP1443G; NCP1442T; NCP1442TG; Introduction Date: February 29, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780413-LT1373HVCS8#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC Frequency - Switching: 250kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 1.5A (Switch) Family Name: LT1373 Output Voltage: 1.245V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Output Voltage MAX: 42V (Switch) Input Voltage MIN: 2.7V Voltage Input MAX: 30V Alternative Parts (Cross-Reference): NCP1442G; NCP1443G; NCP1442T; NCP1442TG; Introduction Date: February 29, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1373HVCS8#TRPBF - 780413-LT1373HVCS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1373HVCS8#TRPBF
780413-LT1373HVCS8#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1373HVCS8#TRPBF 780413-LT1373HVCS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780413-LT1373HVCS8#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC Frequency - Switching: 250kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 1.5A (Switch) Family Name: LT1373 Output Voltage: 1.245V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Output Voltage MAX: 42V (Switch) Input Voltage MIN: 2.7V Voltage Input MAX: 30V Alternative Parts (Cross-Reference): NCP1442G; NCP1443G; NCP1442T; NCP1442TG; Introduction Date: February 29, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780413-LT1373HVCS8#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Frequency - Switching: 250kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Family Name: LT1373
Output Voltage: 1.245V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Output Voltage MAX: 42V (Switch)
Input Voltage MIN: 2.7V
Voltage Input MAX: 30V
Alternative Parts (Cross-Reference): NCP1442G; NCP1443G; NCP1442T; NCP1442TG;
Introduction Date: February 29, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780413-LT1373HVCS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1373HVCS8#TRPBF
Configuration / Function Buck; Boost; Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3401EMS#TRPBF - 020565-LTC3401EMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528EDDB#TRMPBF - 020588-LTC3528EDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172CS8#TRPBF - 020233-LT1172CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EUF#PBF - 072604-LTC3850EUF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x4)
View Details