Manufacturer: Linear Technology
Win Source Part Number: 780406-LT1371HVCT7#P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-220-7 (Formed Leads)
Output Type: Adjustable
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 3A (Switch)
Family Name: LT1371
Output Voltage: 1.245V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-7
Output Voltage MAX: 42V (Switch)
Input Voltage MIN: 2.7V
Voltage Input MAX: 30V
Alternative Parts (Cross-Reference): NCP1442G; NCP1444TG; NCP1443G; NCP1444G;
Introduction Date: October 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 780406-LT1371HVCT7#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1371HVCT7#PBF |
| Configuration / Function | Buck; Boost; Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | TO-220; Other; TO-220-7 (Formed Leads) |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 1.25 volts |