Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1359CS14#PBF 780393-LT1359CS14#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780393-LT1359CS14#PB F Series: C-Load Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: Voltage Feedback Current - Input Bias: 120nA Voltage - Input Offset: 200μV Family Name: LT1359 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 14-SO Output Current per Channel: 30mA SR - Slew Rate: 600 V/μs GBP - Gain Bandwidth Product: 25MHz Dual Supply Voltage (±): ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): TL074BIYD; TL074BCD; TL064AID; TL064AIDT; Introduction Date: April 21, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780393-LT1359CS14#PB F Series: C-Load Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: Voltage Feedback Current - Input Bias: 120nA Voltage - Input Offset: 200μV Family Name: LT1359 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 14-SO Output Current per Channel: 30mA SR - Slew Rate: 600 V/μs GBP - Gain Bandwidth Product: 25MHz Dual Supply Voltage (±): ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): TL074BIYD; TL074BCD; TL064AID; TL064AIDT; Introduction Date: April 21, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1359CS14#PBF - 780393-LT1359CS14#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1359CS14#PBF
780393-LT1359CS14#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1359CS14#PBF 780393-LT1359CS14#PBF
Manufacturer: Linear Technology Win Source Part Number: 780393-LT1359CS14#PB F Series: C-Load Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: Voltage Feedback Current - Input Bias: 120nA Voltage - Input Offset: 200μV Family Name: LT1359 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 14-SO Output Current per Channel: 30mA SR - Slew Rate: 600 V/μs GBP - Gain Bandwidth Product: 25MHz Dual Supply Voltage (±): ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): TL074BIYD; TL074BCD; TL064AID; TL064AIDT; Introduction Date: April 21, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780393-LT1359CS14#PBF
Series: C-Load
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: Voltage Feedback
Current - Input Bias: 120nA
Voltage - Input Offset: 200μV
Family Name: LT1359
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 14-SO
Output Current per Channel: 30mA
SR - Slew Rate: 600 V/μs
GBP - Gain Bandwidth Product: 25MHz
Dual Supply Voltage (±): ±2.5 V ~ 15 V
Alternative Parts (Cross-Reference): TL074BIYD; TL074BCD; TL064AID; TL064AIDT;
Introduction Date: April 21, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780393-LT1359CS14#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1359CS14#PBF
Source Current (IS) 2 milliamps
VOS 0.2000 millivolts
IBIAS 0.1200 µA
GBW 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007IS8#TRPBF - 1057569-LT1007IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP27GN8 - 060787-OP27GN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0300 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6241HVIDD#PBF - 020679-LTC6241HVIDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.8 to 11 volts
Source Current (IS) 2.5 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114S#TRPBF - 1057820-LT1114S#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details