Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1356CN#PBF 780389-LT1356CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780389-LT1356CN#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: Voltage Feedback Current - Input Bias: 80nA Voltage - Input Offset: 300μV Family Name: LT1356 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 14-PDIP Output Current per Channel: 30mA SR - Slew Rate: 400 V/μs GBP - Gain Bandwidth Product: 12MHz Dual Supply Voltage (±): ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): TL074BCN; TLE2084ACNE4; TL064ACP; TLE2064AIN; Introduction Date: April 21, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780389-LT1356CN#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: Voltage Feedback Current - Input Bias: 80nA Voltage - Input Offset: 300μV Family Name: LT1356 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 14-PDIP Output Current per Channel: 30mA SR - Slew Rate: 400 V/μs GBP - Gain Bandwidth Product: 12MHz Dual Supply Voltage (±): ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): TL074BCN; TLE2084ACNE4; TL064ACP; TLE2064AIN; Introduction Date: April 21, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1356CN#PBF - 780389-LT1356CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1356CN#PBF
780389-LT1356CN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1356CN#PBF 780389-LT1356CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780389-LT1356CN#PBF Series: C-Load Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Amplifier Type: Voltage Feedback Current - Input Bias: 80nA Voltage - Input Offset: 300μV Family Name: LT1356 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 14-PDIP Output Current per Channel: 30mA SR - Slew Rate: 400 V/μs GBP - Gain Bandwidth Product: 12MHz Dual Supply Voltage (±): ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): TL074BCN; TLE2084ACNE4; TL064ACP; TLE2064AIN; Introduction Date: April 21, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780389-LT1356CN#PBF
Series: C-Load
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Amplifier Type: Voltage Feedback
Current - Input Bias: 80nA
Voltage - Input Offset: 300μV
Family Name: LT1356
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 14-PDIP
Output Current per Channel: 30mA
SR - Slew Rate: 400 V/μs
GBP - Gain Bandwidth Product: 12MHz
Dual Supply Voltage (±): ±2.5 V ~ 15 V
Alternative Parts (Cross-Reference): TL074BCN; TLE2084ACNE4; TL064ACP; TLE2064AIN;
Introduction Date: April 21, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780389-LT1356CN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1356CN#PBF
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
IBIAS 0.0800 µA
GBW 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100CDD#PBF - 002774-LT6100CDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1229CS8#PBF - 020245-LT1229CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354IS8#TRPBF - 1058159-LT1354IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1169CS8#PBF - 1057942-LT1169CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 5.3 milliamps
VOS 0.6000 millivolts
View Details