Manufacturer: Linear Technology
Win Source Part Number: 780388-LT1354CN8#PBF
Series: C-Load
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: Voltage Feedback
Current - Input Bias: 80nA
Voltage - Input Offset: 300μV
Family Name: LT1354
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 8-PDIP
Output Current per Channel: 30mA
SR - Slew Rate: 400 V/μs
GBP - Gain Bandwidth Product: 12MHz
Dual Supply Voltage (±): ±2.5 V ~ 15 V
Alternative Parts (Cross-Reference): LM6262N; LM6362N; OPA277P; OPA277PAG4;
Introduction Date: June 03, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 780388-LT1354CN8#PBF |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354CN8#PBF |
| Source Current (IS) | 1 milliamps |
| VOS | 0.3000 millivolts |
| IBIAS | 0.0800 µA |
| GBW | 12 MHz |