Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1353CS#PBF 780387-LT1353CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780387-LT1353CS#PBF Series: C-Load Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: Voltage Feedback Current - Input Bias: 20nA Voltage - Input Offset: 200μV Family Name: LT1353 Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA Manufacturer Package: 14-SO Output Current per Channel: 13.4mA SR - Slew Rate: 200 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): TL074BIYD; TL074BCD; TL064AID; TL064AIDT; Introduction Date: August 06, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780387-LT1353CS#PBF Series: C-Load Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: Voltage Feedback Current - Input Bias: 20nA Voltage - Input Offset: 200μV Family Name: LT1353 Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA Manufacturer Package: 14-SO Output Current per Channel: 13.4mA SR - Slew Rate: 200 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): TL074BIYD; TL074BCD; TL064AID; TL064AIDT; Introduction Date: August 06, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1353CS#PBF - 780387-LT1353CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1353CS#PBF
780387-LT1353CS#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1353CS#PBF 780387-LT1353CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 780387-LT1353CS#PBF Series: C-Load Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: Voltage Feedback Current - Input Bias: 20nA Voltage - Input Offset: 200μV Family Name: LT1353 Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA Manufacturer Package: 14-SO Output Current per Channel: 13.4mA SR - Slew Rate: 200 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): ±2.5 V ~ 15 V Alternative Parts (Cross-Reference): TL074BIYD; TL074BCD; TL064AID; TL064AIDT; Introduction Date: August 06, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780387-LT1353CS#PBF
Series: C-Load
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: Voltage Feedback
Current - Input Bias: 20nA
Voltage - Input Offset: 200μV
Family Name: LT1353
Categories: Integrated Circuits (ICs)
Operating Supply Current: 250μA
Manufacturer Package: 14-SO
Output Current per Channel: 13.4mA
SR - Slew Rate: 200 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): ±2.5 V ~ 15 V
Alternative Parts (Cross-Reference): TL074BIYD; TL074BCD; TL064AID; TL064AIDT;
Introduction Date: August 06, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780387-LT1353CS#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1353CS#PBF
Source Current (IS) 0.2500 milliamps
VOS 0.2000 millivolts
IBIAS 0.0200 µA
GBW 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1818IS5#TRMPBF - 1058847-LT1818IS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 9 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807IMS8#PBF - 020340-LT1807IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVIMS8#PBF - 1058726-LT1787HVIMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 60 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CN8 - 072241-LT1228CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 36 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details