Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1339ISW#PBF 780383-LT1339ISW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780383-LT1339ISW#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Forward Converter Control Features: Current Limit, Enable, Phase Control, Soft Start Supply Voltage: Up to 20V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LT1339 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Duty Cycle (Maximum): 90% Alternative Parts (Cross-Reference): MAX17557ATP+T; MAX17557ATP+; CHL8225-03CRT; CHL8225-00CRT; Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780383-LT1339ISW#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Forward Converter Control Features: Current Limit, Enable, Phase Control, Soft Start Supply Voltage: Up to 20V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LT1339 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Duty Cycle (Maximum): 90% Alternative Parts (Cross-Reference): MAX17557ATP+T; MAX17557ATP+; CHL8225-03CRT; CHL8225-00CRT; Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1339ISW#PBF - 780383-LT1339ISW#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1339ISW#PBF
780383-LT1339ISW#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1339ISW#PBF 780383-LT1339ISW#PBF
Manufacturer: Linear Technology Win Source Part Number: 780383-LT1339ISW#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Forward Converter Control Features: Current Limit, Enable, Phase Control, Soft Start Supply Voltage: Up to 20V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LT1339 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Duty Cycle (Maximum): 90% Alternative Parts (Cross-Reference): MAX17557ATP+T; MAX17557ATP+; CHL8225-03CRT; CHL8225-00CRT; Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780383-LT1339ISW#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Forward Converter
Control Features: Current Limit, Enable, Phase Control, Soft Start
Supply Voltage: Up to 20V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: LT1339
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Duty Cycle (Maximum): 90%
Alternative Parts (Cross-Reference): MAX17557ATP+T; MAX17557ATP+; CHL8225-03CRT; CHL8225-00CRT;
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780383-LT1339ISW#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1339ISW#PBF
Configuration / Function Buck; Boost, Forward Converter
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data