Manufacturer: Linear Technology
Win Source Part Number: 780381-LT1336CN#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: 10 V ~ 15 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
High Side Voltage - Max (Bootstrap): 60V
Rise / Fall Time (Typ): 130ns, 60ns
Family Name: LT1336
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): ISL89401ABZ-TK; MAX15012AASA+; MAX15012CASA+; MAX15012AASA+T;
Introduction Date: November 18, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 780381-LT1336CN#PBF |
| Product Name | PMIC - PMIC - Gate Drivers - LT1336CN#PBF |
| Polarity | N-Channel |