Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1316CS8#TRPBF 780374-LT1316CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780374-LT1316CS8#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 750mA (Switch) Family Name: LT1316 Output Voltage: 1.23V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Output Voltage MAX: 30V (Switch) Input Voltage MIN: 1.5V Voltage Input MAX: 12V Alternative Parts (Cross-Reference): MAX5026EUT-TG075; MAX5026EUT-TG069; MAX5026EUT+TG069; MAX5026EUT-C01023; Introduction Date: February 06, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780374-LT1316CS8#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 750mA (Switch) Family Name: LT1316 Output Voltage: 1.23V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Output Voltage MAX: 30V (Switch) Input Voltage MIN: 1.5V Voltage Input MAX: 12V Alternative Parts (Cross-Reference): MAX5026EUT-TG075; MAX5026EUT-TG069; MAX5026EUT+TG069; MAX5026EUT-C01023; Introduction Date: February 06, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1316CS8#TRPBF - 780374-LT1316CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1316CS8#TRPBF
780374-LT1316CS8#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1316CS8#TRPBF 780374-LT1316CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780374-LT1316CS8#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 750mA (Switch) Family Name: LT1316 Output Voltage: 1.23V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Output Voltage MAX: 30V (Switch) Input Voltage MIN: 1.5V Voltage Input MAX: 12V Alternative Parts (Cross-Reference): MAX5026EUT-TG075; MAX5026EUT-TG069; MAX5026EUT+TG069; MAX5026EUT-C01023; Introduction Date: February 06, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780374-LT1316CS8#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 750mA (Switch)
Family Name: LT1316
Output Voltage: 1.23V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Output Voltage MAX: 30V (Switch)
Input Voltage MIN: 1.5V
Voltage Input MAX: 12V
Alternative Parts (Cross-Reference): MAX5026EUT-TG075; MAX5026EUT-TG069; MAX5026EUT+TG069; MAX5026EUT-C01023;
Introduction Date: February 06, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780374-LT1316CS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1316CS8#TRPBF
Configuration / Function Boost; Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435ACS/TR - 072464-LTC1435ACS/TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076IT#PBF - 1057747-LT1076IT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1676IS8#PBF - 020295-LT1676IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3501EFE#PBF - 020404-LT3501EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details